Vishay Precision Group POT 200K OHM 4MM SQ CERM SMT TS53YJ204MR10

Description
POT 200Kohm 4MM SQ CERM SMT
Request a Quote Datasheet
Description
POT 200Kohm 4MM SQ CERM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 200K OHM 4MM SQ CERM SMT - TS53YJ204MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 200K OHM 4MM SQ CERM SMT
TS53YJ204MR10
POT 200K OHM 4MM SQ CERM SMT TS53YJ204MR10
POT 200Kohm 4MM SQ CERM SMT

POT 200Kohm 4MM SQ CERM SMT

Supplier's Site
200KOHM 0.25W Trimmer Potentiometer - 80-TS53YJ204MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.25W Trimmer Potentiometer
80-TS53YJ204MR10
200KOHM 0.25W Trimmer Potentiometer 80-TS53YJ204MR10
TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: TS53YJ204MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ204MR10 can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: TS53YJ204MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ204MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS53YJ-200KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-200KTR-ND
Trimmer Potentiometers TS53YJ-200KTR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-200KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-200KCT-ND
Trimmer Potentiometers TS53YJ-200KCT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay - 66C1953 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay
66C1953
Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay 66C1953
TRIMMER, POTENTIOMETER 200K OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 SeriesRoHS Compliant: Yes

TRIMMER, POTENTIOMETER 200K OHM 1 TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 SeriesRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay - 72M5917 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay
72M5917
Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay 72M5917
TRIMMER POTENTIOMETER 200KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number TS53YJ204MR10 80-TS53YJ204MR10 TS53YJ-200KTR-ND 66C1953 72M5917
Product Name POT 200K OHM 4MM SQ CERM SMT 200KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer 200K Ohm 1 Turn Smd; Trimpot Type Vishay Trimmer Potentiometer 200Kohm 1Turn Smd; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms 200000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details