Vishay Precision Group Trimmer Potentiometers TS53YJ203MR10

Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS53YJ-20KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-20KCT-ND
Trimmer Potentiometers TS53YJ-20KCT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-20KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-20KDKR-ND
Trimmer Potentiometers TS53YJ-20KDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-20KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-20KTR-ND
Trimmer Potentiometers TS53YJ-20KTR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 4867649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867649
Trimmer Potentiometers 4867649
YJ SMT 1-turn cermet trimmer,20K 0.2W

YJ SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867649P
Trimmer Potentiometers 4867649P
YJ SMT 1-turn cermet trimmer,20K 0.2W

YJ SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
Trimmer Potentiometers - 1679443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679443
Trimmer Potentiometers 1679443
YJ SMT 1-turn cermet trimmer,20K 0.2W

YJ SMT 1-turn cermet trimmer,20K 0.2W

Supplier's Site
POT 20K OHM 4MM SQ CERM SMT - TS53YJ203MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 20K OHM 4MM SQ CERM SMT
TS53YJ203MR10
POT 20K OHM 4MM SQ CERM SMT TS53YJ203MR10
POT 20Kohm 4MM SQ CERM SMT

POT 20Kohm 4MM SQ CERM SMT

Supplier's Site
SMD 250mW Resistor - 80-TS53YJ203MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW Resistor
80-TS53YJ203MR10
SMD 250mW Resistor 80-TS53YJ203MR10
20kR 250mW Cermet Trimmer Resistor, SMD, Linear Product overview: TS53YJ203MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ203MR10 can be used for catalog matching and distributor lookup.

20kR 250mW Cermet Trimmer Resistor, SMD, Linear Product overview: TS53YJ203MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ203MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay - 72M5916 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay
72M5916
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay 72M5916
TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay - 66C1949 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay
66C1949
Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay 66C1949
TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Adjustment Type:Trimmer; Filter Terminals:Surface Mount; MSL:MSL 4 - 72 hours; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Potentiometer Mounting:SMD RoHS Compliant: Yes

TRIMMER, POTENTIOMETER -000 OHM 1TURN SMD; Adjustment Type:Trimmer; Filter Terminals:Surface Mount; MSL:MSL 4 - 72 hours; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Potentiometer Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay - 26M4457 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay
26M4457
Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay 26M4457
TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number TS53YJ-20KCT-ND 4867649 4867649P TS53YJ203MR10 80-TS53YJ203MR10 72M5916 66C1949 26M4457
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers POT 20K OHM 4MM SQ CERM SMT SMD 250mW Resistor Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Vishay Trimmer, Potentiometer -000 Ohm 1Turn Smd; Adjustment Type Vishay Trimmer, Pot, 20K, 1Turn, Smd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details