Vishay Precision Group 0.25W Resistor TS53YJ202MR10

Description
2kR Cermet Trimmer Resistor, 0.25W, 20% Tol, SM Product overview: TS53YJ202MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ202MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR Cermet Trimmer Resistor, 0.25W, 20% Tol, SM Product overview: TS53YJ202MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ202MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Resistor - 80-TS53YJ202MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS53YJ202MR10
0.25W Resistor 80-TS53YJ202MR10
2kR Cermet Trimmer Resistor, 0.25W, 20% Tol, SM Product overview: TS53YJ202MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ202MR10 can be used for catalog matching and distributor lookup.

2kR Cermet Trimmer Resistor, 0.25W, 20% Tol, SM Product overview: TS53YJ202MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ202MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS53YJ-2.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-2.0KCT-ND
Trimmer Potentiometers TS53YJ-2.0KCT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-2.0KTR-ND
Trimmer Potentiometers TS53YJ-2.0KTR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-2.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-2.0KDKR-ND
Trimmer Potentiometers TS53YJ-2.0KDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 4867605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867605
Trimmer Potentiometers 4867605
YJ SMT 1-turn cermet trimmer,2K0 0.2W

YJ SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
Trimmer Potentiometers - 4867605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867605P
Trimmer Potentiometers 4867605P
YJ SMT 1-turn cermet trimmer,2K0 0.2W

YJ SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
Trimmer Potentiometers - 1679440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679440
Trimmer Potentiometers 1679440
YJ SMT 1-turn cermet trimmer,2K0 0.2W

YJ SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
POT 2.0K OHM 4MM SQ CERM SMT - TS53YJ202MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 2.0K OHM 4MM SQ CERM SMT
TS53YJ202MR10
POT 2.0K OHM 4MM SQ CERM SMT TS53YJ202MR10
POT 2.0Kohm 4MM SQ CERM SMT

POT 2.0Kohm 4MM SQ CERM SMT

Supplier's Site
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Vishay - 72M5915 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Vishay
72M5915
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Vishay 72M5915
TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay - 26M4456 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay
26M4456
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay 26M4456
TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TS53YJ202MR10 TS53YJ-2.0KCT-ND 4867605 4867605P TS53YJ202MR10 72M5915 26M4456
Product Name 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers POT 2.0K OHM 4MM SQ CERM SMT Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Vishay Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details