Vishay Precision Group Trimmer Potentiometers TS53YJ104MR10

Description
YJ SMT 1-turn cermet trimmer,100K 0.2W
Request a Quote Datasheet
Description
YJ SMT 1-turn cermet trimmer,100K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867661
Trimmer Potentiometers 4867661
YJ SMT 1-turn cermet trimmer,100K 0.2W

YJ SMT 1-turn cermet trimmer,100K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867661P
Trimmer Potentiometers 4867661P
YJ SMT 1-turn cermet trimmer,100K 0.2W

YJ SMT 1-turn cermet trimmer,100K 0.2W

Supplier's Site
Trimmer Potentiometers - 1679445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679445
Trimmer Potentiometers 1679445
YJ SMT 1-turn cermet trimmer,100K 0.2W

YJ SMT 1-turn cermet trimmer,100K 0.2W

Supplier's Site
Trimmer Potentiometers - TS53YJ-100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-100KDKR-ND
Trimmer Potentiometers TS53YJ-100KDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-100KTR-ND
Trimmer Potentiometers TS53YJ-100KTR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-100KCT-ND
Trimmer Potentiometers TS53YJ-100KCT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay - 72M5913 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay
72M5913
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay 72M5913
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 100K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1944 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1944
Trimmer, Potentiometer 100K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1944
TRIMMER, POTENTIOMETER 100K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 4867661 4867661P TS53YJ-100KDKR-ND 72M5913
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details