Vishay Intertechnology, Inc. Trimmer Potentiometers TS4YL503MR10

Description
TRIMMER 50K OHM 0.25W GW TOP ADJ
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.25W GW TOP ADJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TS4YL503MR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL503MR10CT-ND
Trimmer Potentiometers 716-TS4YL503MR10CT-ND
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL503MR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL503MR10TR-ND
Trimmer Potentiometers 716-TS4YL503MR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL503MR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL503MR10DKR-ND
Trimmer Potentiometers 716-TS4YL503MR10DKR-ND
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R - TS4YL503MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R
TS4YL503MR10
Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R TS4YL503MR10
Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Supplier's Site
SMD 4W Trimmer Potentiometer - 80-TS4YL503MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TS4YL503MR10
SMD 4W Trimmer Potentiometer 80-TS4YL503MR10
Res Cermet Trimmer 50K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL503MR10 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 50K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL503MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL503MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 716-TS4YL503MR10CT-ND TS4YL503MR10 80-TS4YL503MR10
Product Name Trimmer Potentiometers Res Trimmer 50K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R SMD 4W Trimmer Potentiometer
Technology / Construction Cermet CERMET
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers