Vishay Intertechnology, Inc. SMD 4W Trimmer Potentiometer TS4YL502MR10

Description
Res Cermet Trimmer 5K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL502MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL502MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 5K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL502MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL502MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Trimmer Potentiometer - 80-TS4YL502MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TS4YL502MR10
SMD 4W Trimmer Potentiometer 80-TS4YL502MR10
Res Cermet Trimmer 5K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL502MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL502MR10 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 5K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL502MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL502MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R - TS4YL502MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R
TS4YL502MR10
Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R TS4YL502MR10
Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - TS4YL502MR10
735466-TS4YL502MR10
Trimmer Potentiometers - TS4YL502MR10 735466-TS4YL502MR10
Manufacturer: Vishay Win Source Part Number: 735466-TS4YL502MR10 Manufacturer Homepage: www.vishay.com Reference case: 4X4 Reference Date Code: 2014 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 735466-TS4YL502MR10
Manufacturer Homepage: www.vishay.com
Reference case: 4X4
Reference Date Code: 2014
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometers - 716-TS4YL502MR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL502MR10CT-ND
Trimmer Potentiometers 716-TS4YL502MR10CT-ND
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL502MR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL502MR10TR-ND
Trimmer Potentiometers 716-TS4YL502MR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL502MR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL502MR10DKR-ND
Trimmer Potentiometers 716-TS4YL502MR10DKR-ND
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-TS4YL502MR10 TS4YL502MR10 735466-TS4YL502MR10 716-TS4YL502MR10CT-ND
Product Name SMD 4W Trimmer Potentiometer Res Trimmer 5K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R Trimmer Potentiometers - TS4YL502MR10 Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data