Vishay Intertechnology, Inc. SMD 4W Trimmer Potentiometer TS4YL203MR10

Description
Res Cermet Trimmer 20K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL203MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL203MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 20K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL203MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL203MR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Trimmer Potentiometer - 80-TS4YL203MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TS4YL203MR10
SMD 4W Trimmer Potentiometer 80-TS4YL203MR10
Res Cermet Trimmer 20K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL203MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL203MR10 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 20K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL203MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL203MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R - TS4YL203MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R
TS4YL203MR10
Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R TS4YL203MR10
Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R

Supplier's Site
Trimmer Potentiometers - 716-TS4YL203MR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL203MR10DKR-ND
Trimmer Potentiometers 716-TS4YL203MR10DKR-ND
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL203MR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL203MR10CT-ND
Trimmer Potentiometers 716-TS4YL203MR10CT-ND
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TS4YL203MR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS4YL203MR10TR-ND
Trimmer Potentiometers 716-TS4YL203MR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS4YL203MR10 TS4YL203MR10 716-TS4YL203MR10DKR-ND
Product Name SMD 4W Trimmer Potentiometer Res Trimmer 20K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 20000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers