TRIMMER 1K OHM 0.25W GW TOP ADJ
Trimmer Potentiometer Turn
TRIMMER 1K OHM 0.25W GW TOP ADJ
Res Trimmer 1K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R
Res Cermet Trimmer 1K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL102MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL102MR10 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-TS4YL102MR10DKR-ND | TS4YL102MR10 | 80-TS4YL102MR10 |
| Product Name | Trimmer Potentiometers | Res Trimmer 1K Ohm 20% 1/4W 1Turn 2.45mm Gull Wing SMD T/R | SMD 4W Trimmer Potentiometer |
| Technology / Construction | Cermet | CERMET | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD); Gull Wing Leads | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |
| Power Rating | 4 watts |