Vishay Intertechnology, Inc. Trimmer Potentiometers TS3YJ503MR15

Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1180-2-ND
Trimmer Potentiometers 716-1180-2-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1180-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1180-6-ND
Trimmer Potentiometers 716-1180-6-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1180-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1180-1-ND
Trimmer Potentiometers 716-1180-1-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.125 W 50000 ohm Resistor - 80-TS3YJ503MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125 W 50000 ohm Resistor
80-TS3YJ503MR15
0.125 W 50000 ohm Resistor 80-TS3YJ503MR15
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 50000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ503MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 50000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 50000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ503MR15 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 50000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ503MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 50000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 50000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ503MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS3YJ503MR15 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS3YJ503MR15
Trimmer Potentiometers TS3YJ503MR15
TRIMMER 50KOHM 0.125W J LEAD TOP

TRIMMER 50KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 716-1180-2-ND 80-TS3YJ503MR15 TS3YJ503MR15
Product Name Trimmer Potentiometers 0.125 W 50000 ohm Resistor Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details