Vishay Intertechnology, Inc. 0.125 W 2000 ohm Resistor TS3YJ202MR15

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 2000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ202MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 2000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ202MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 2000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ202MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 2000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ202MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125 W 2000 ohm Resistor - 80-TS3YJ202MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125 W 2000 ohm Resistor
80-TS3YJ202MR15
0.125 W 2000 ohm Resistor 80-TS3YJ202MR15
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 2000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ202MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 2000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ202MR15 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 2000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ202MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 2000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ202MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1184-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1184-1-ND
Trimmer Potentiometers 716-1184-1-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1184-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1184-6-ND
Trimmer Potentiometers 716-1184-6-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1184-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1184-2-ND
Trimmer Potentiometers 716-1184-2-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS3YJ202MR15 716-1184-1-ND
Product Name 0.125 W 2000 ohm Resistor Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 2000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details