Vishay Intertechnology, Inc. 0.125 W 200 ohm Resistor TS3YJ201MR15

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 200 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ201MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ201MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 200 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ201MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ201MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125 W 200 ohm Resistor - 80-TS3YJ201MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125 W 200 ohm Resistor
80-TS3YJ201MR15
0.125 W 200 ohm Resistor 80-TS3YJ201MR15
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 200 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ201MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ201MR15 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 200 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ201MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 200 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ201MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1176-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1176-6-ND
Trimmer Potentiometers 716-1176-6-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1176-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1176-1-ND
Trimmer Potentiometers 716-1176-1-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1176-2-ND
Trimmer Potentiometers 716-1176-2-ND
200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS3YJ201MR15 716-1176-6-ND
Product Name 0.125 W 200 ohm Resistor Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 200 ohms 200 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers