Vishay Intertechnology, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers TS3YJ105MR15

Description
Win Source Part Number: 1004856-TS3YJ105MR15 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS3YJ105MR15TR
Request a Quote Datasheet
Description
Win Source Part Number: 1004856-TS3YJ105MR15 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS3YJ105MR15TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1004856-TS3YJ105MR15
Potentiometers, Variable Resistors - Trimmer Potentiometers 1004856-TS3YJ105MR15
Win Source Part Number: 1004856-TS3YJ105MR15 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TS3YJ105MR15TR

Win Source Part Number: 1004856-TS3YJ105MR15
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-TS3YJ105MR15TR

Buy Now
Trimmer Potentiometers - 716-TS3YJ105MR15TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS3YJ105MR15TR-ND
Trimmer Potentiometers 716-TS3YJ105MR15TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer - 80-TS3YJ105MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-TS3YJ105MR15
Trimmer Potentiometer 80-TS3YJ105MR15
SFERNICE POTENTIOMETERS & TRIMME Product overview: TS3YJ105MR15 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ105MR15 can be used for catalog matching and distributor lookup.

SFERNICE POTENTIOMETERS & TRIMME Product overview: TS3YJ105MR15 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ105MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1004856-TS3YJ105MR15 716-TS3YJ105MR15TR-ND 80-TS3YJ105MR15
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5204BRU100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details