Vishay Intertechnology, Inc. 0.125 W 10000 ohm Resistor TS3YJ103MR15

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 10000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ103MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ103MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 10000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ103MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ103MR15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125 W 10000 ohm Resistor - 80-TS3YJ103MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125 W 10000 ohm Resistor
80-TS3YJ103MR15
0.125 W 10000 ohm Resistor 80-TS3YJ103MR15
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 10000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ103MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ103MR15 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 10000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ103MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ103MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1182-2-ND
Trimmer Potentiometers 716-1182-2-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1182-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1182-6-ND
Trimmer Potentiometers 716-1182-6-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1182-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1182-1-ND
Trimmer Potentiometers 716-1182-1-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TS3YJ103MR15 716-1182-2-ND
Product Name 0.125 W 10000 ohm Resistor Trimmer Potentiometers
Technology / Construction CERMET Cermet
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details