RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.125 W, 1000 ohm, 3MM, RECTANGULAR, 3PINS, ROHS COMPLIANT Product overview: TS3YJ102MR15 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ102MR15 can be used for catalog matching and distributor lookup.
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-TS3YJ102MR15 | 716-1177-2-ND |
| Product Name | 0.125 W 1000 ohm Resistor | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet |
| Resistance Range | 1000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |