Vishay Precision Group Trimmer Potentiometers TS3YJ101MR15

Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-1178-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1178-6-ND
Trimmer Potentiometers 716-1178-6-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1178-2-ND
Trimmer Potentiometers 716-1178-2-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-1178-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1178-1-ND
Trimmer Potentiometers 716-1178-1-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
SMD 100 Ohm 0.125W 8W Trimmer Potentiometer - 80-TS3YJ101MR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.125W 8W Trimmer Potentiometer
80-TS3YJ101MR15
SMD 100 Ohm 0.125W 8W Trimmer Potentiometer 80-TS3YJ101MR15
Res Cermet Trimmer 100 Ohm 20% 0.125W(1/8W) 1(Elec)/1(Mech)Turn 1.93mm (3.2 X 3.5 X 2.2mm) J-Hook SMD T/R Product overview: TS3YJ101MR15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.125W, 8W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 100 Ohm, 0.125W, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ101MR15 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 100 Ohm 20% 0.125W(1/8W) 1(Elec)/1(Mech)Turn 1.93mm (3.2 X 3.5 X 2.2mm) J-Hook SMD T/R Product overview: TS3YJ101MR15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.125W, 8W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 100 Ohm, 0.125W, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS3YJ101MR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Vishay - 61M2847 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Vishay
61M2847
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Vishay 61M2847
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-1178-6-ND 80-TS3YJ101MR15 61M2847
Product Name Trimmer Potentiometers SMD 100 Ohm 0.125W 8W Trimmer Potentiometer Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers