Vishay Precision Group TS3YJ-203-RF7 TS3YJ-203-RF7

Description
TS3YJ-203-RF7
Request a Quote Datasheet
Description
TS3YJ-203-RF7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3YJ-203-RF7 - TS3YJ-203-RF7 - ASAP Semiconductor LLC
Anaheim, CA, United States
TS3YJ-203-RF7
TS3YJ-203-RF7
TS3YJ-203-RF7 TS3YJ-203-RF7
TS3YJ-203-RF7

TS3YJ-203-RF7

Supplier's Site
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay - 95B8496 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
95B8496
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay 95B8496
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TS3YJ-203-RF7 95B8496
Product Name TS3YJ-203-RF7 Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details