Vishay Precision Group TS3YJ-104-RF7 TS3YJ-104-RF7

Description
TS3YJ-104-RF7
Request a Quote Datasheet
Description
TS3YJ-104-RF7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3YJ-104-RF7 - TS3YJ-104-RF7 - ASAP Semiconductor LLC
Anaheim, CA, United States
TS3YJ-104-RF7
TS3YJ-104-RF7
TS3YJ-104-RF7 TS3YJ-104-RF7
TS3YJ-104-RF7

TS3YJ-104-RF7

Supplier's Site
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay - 95B8499 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay
95B8499
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay 95B8499
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3YJ Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3YJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TS3YJ-104-RF7 95B8499
Product Name TS3YJ-104-RF7 Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details