Vishay Precision Group Trimmer, Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Vishay TS3YJ-103-RF7

Description
TRIMMER, POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Vishay - 74M8380 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Vishay
74M8380
Trimmer, Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Vishay 74M8380
TRIMMER, POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M8380
Product Name Trimmer, Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers