Vishay Precision Group Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay TS3YJ-102-RF7

Description
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3 Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay - 95B8484 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay
95B8484
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay 95B8484
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B8484
Product Name Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers