Vishay Intertechnology, Inc. Tantalum Capacitors TR8M226M6R3C1500

Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1671-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1671-2-ND
Tantalum Capacitors 718-1671-2-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1671-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1671-1-ND
Tantalum Capacitors 718-1671-1-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1671-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1671-6-ND
Tantalum Capacitors 718-1671-6-ND
22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TR8M226M6R3C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR8M226M6R3C1500
Tantalum Capacitors TR8M226M6R3C1500
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR8M226M6R3C1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR8M226M6R3C1500
Capacitors - Tantalum Capacitors TR8M226M6R3C1500
CAP TANT 22UF 20% 6.3V 0603

CAP TANT 22UF 20% 6.3V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1671-2-ND 718-1671-6-ND TR8M226M6R3C1500 TR8M226M6R3C1500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers