CAP, 10µF, 10V, 20%, REEL; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:MICROTAN TR8 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, MICROTANr, TR8 Series, 10 F, 20%, 10 V, 0603 [1608 Metric], M RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC3573 | 84R0687 |
| Product Name | Cap, 10Μf, 10V, 20%, Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Microtanr, Tr8 Series, 10 F, 20%, 10 V, 0603 [1608 Metric], M Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 10 microF |