Vishay Intertechnology, Inc. Tantalum Capacitors TR3W477M010C0050

Description
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1888-2-ND
Tantalum Capacitors 718-1888-2-ND
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1888-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1888-1-ND
Tantalum Capacitors 718-1888-1-ND
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1888-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1888-6-ND
Tantalum Capacitors 718-1888-6-ND
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3W477M010C0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W477M010C0050
Tantalum Capacitors TR3W477M010C0050
CAP TANT 470UF 20% 10V 2924

CAP TANT 470UF 20% 10V 2924

Supplier's Site Datasheet
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay - 82X7379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay
82X7379
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay 82X7379
CAP, 470UF, 10V, TANT, CASE W; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:2.24A; Qualification:-RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE W; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:2.24A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay - 66AJ1995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay
66AJ1995
Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay 66AJ1995
CAP, 470UF, 10V, TANT, CASE W; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:2.24A; Qualification:-RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE W; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:2.24A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3W477M010C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3W477M010C0050
Capacitors - Tantalum Capacitors TR3W477M010C0050
CAP TANT 470UF 20% 10V 2924

CAP TANT 470UF 20% 10V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1888-2-ND 718-1888-6-ND TR3W477M010C0050 82X7379 TR3W477M010C0050
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 470Uf, 10V, Tant, Case W; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details