Vishay Intertechnology, Inc. Tantalum Capacitors TR3W157K020C0150

Description
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3W157K020C0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3W157K020C0150-ND
Tantalum Capacitors TR3W157K020C0150-ND
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 150mOhm

150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3W157K020C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W157K020C0150
Capacitors - Tantalum Capacitors TR3W157K020C0150
CAP TANT 150UF 10% 20V 2924

CAP TANT 150UF 10% 20V 2924

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2250
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2250
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3W157K020C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W157K020C0150
Tantalum Capacitors TR3W157K020C0150
CAP TANT 150UF 10% 20V 2924

CAP TANT 150UF 10% 20V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3W157K020C0150-ND TR3W157K020C0150 08X2250 TR3W157K020C0150
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers