150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm
150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm
150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm
CAP, 150UF, 20V, TANT, CASE W; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:1.77A; Qualification:-RoHS Compliant: Yes
CAP, 150UF, 20V, TANT, CASE W; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:1.77A; Qualification:-RoHS Compliant: Yes
CAP TANT 150UF 10% 20V 2924
CAP TANT 150UF 10% 20V 2924
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1883-2-ND | 718-1883-6-ND | 78X9987 | TR3W157K020C0080 | TR3W157K020C0080 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 150Uf, 20V, Tant, Case W; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |