Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay TR3W107M025C0100

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2245 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2245
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2245
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Vishay - 78X9984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Vishay
78X9984
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Vishay 78X9984
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric]

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3W107M025C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W107M025C0100
Capacitors - Tantalum Capacitors TR3W107M025C0100
TR3107M025WC0100

TR3107M025WC0100

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08X2245 78X9984 TR3W107M025C0100
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 25 V, 2924 [7361 Metric] Vishay Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers