Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sprague
Category: Capacitors Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 25 V
Type: Molded
100uF 25V Tantalum Capacitor, 10% Tol, 2924 Case Product overview: TR3W107K025C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3W107K025C0100 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm
CAP TANT 100UF 10% 25V 2924
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes
CAP, 100UF, 25V, TANT, CASE W; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:1.58A; Qualification:- RoHS Compliant: Yes
CAP TANT 100UF 10% 25V 2924
CAP TANT 100UF 10% 25V 2924
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TR3W107K025C0100 | 718-1886-6-ND | 718-1886-2-ND | TR3W107K025C0100 | 08X2238 | 37AJ7764 | TR3W107K025C0100 | TR3W107K025C0100 | |
| Product Name | Capacitors Tantalum Capacitors | 100uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay | Cap, 100Uf, 25V, Tant, Case W; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | ||||
| WVAC | 25 volts | 25 volts |