Vishay Intertechnology, Inc. Tantalum Capacitors TR3E477M010C0100

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1481-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1481-2-ND
Tantalum Capacitors 718-1481-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1481-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1481-6-ND
Tantalum Capacitors 718-1481-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1481-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1481-1-ND
Tantalum Capacitors 718-1481-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E477M010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E477M010C0100
Capacitors - Tantalum Capacitors TR3E477M010C0100
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TR3E477M010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E477M010C0100
Tantalum Capacitors TR3E477M010C0100
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay - 71P8283 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
71P8283
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay 71P8283
TANTALUM CAPACITOR, 470UF 10V 0.1 OHM 20%, 7343-43, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V 0.1 OHM 20%, 7343-43, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43; Capacitance Vishay - 25R2724 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43; Capacitance Vishay
25R2724
Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43; Capacitance Vishay 25R2724
TANTALUM CAPACITOR, 470UF 10V 0.1 OHM 20%, 7343-43; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V 0.1 OHM 20%, 7343-43; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1481-2-ND 718-1481-6-ND TR3E477M010C0100 TR3E477M010C0100 71P8283
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers