The Vishay 470OºF, 10V tantalum capacitor is a solid surface mount chip capacitor designed for applications requiring low equivalent series resistance (ESR) and high ripple current capability. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features a capacitance tolerance of ±10% and is compliant with RoHS standards. It is suitable for various applications including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is available in multiple case sizes and is compatible with high-volume automatic pick and place equipment, making it a practical choice for engineers looking for reliable performance in compact designs.
Capacitor Tantalum SMT TR3E 10V 470uF
Capacitor Tantalum SMT TR3E 10V 470uF
Capacitor Tantalum SMT TR3E 10V 470uF
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 470µF, 10V, 10% ROHS COMPLIANT: YES
TR3477K010EC0100
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TR3E477K010C0100CT-ND | 718-TR3E477K010C0100DKR-ND | 6845335 | 6845335P | 46R1202 | TR3E477K010C0100 | TR3E477K010C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |