Vishay Intertechnology, Inc. Tantalum Capacitors TR3E476K025C0200

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1380-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1380-2-ND
Tantalum Capacitors 718-1380-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1380-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1380-6-ND
Tantalum Capacitors 718-1380-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1380-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1380-1-ND
Tantalum Capacitors 718-1380-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E476K025C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E476K025C0200
Capacitors - Tantalum Capacitors TR3E476K025C0200
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TR3E476K025C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E476K025C0200
Tantalum Capacitors TR3E476K025C0200
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 37AJ7762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
37AJ7762
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 37AJ7762
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 86K6332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
86K6332
Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 86K6332
Capacitor,47uF,25VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,47uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1380-2-ND 718-1380-6-ND TR3E476K025C0200 TR3E476K025C0200 37AJ7762 86K6332
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay Capacitor,47Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC156K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers