Vishay Intertechnology, Inc. Tantalum Capacitors TR3E476K025C0150

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1527-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1527-6-ND
Tantalum Capacitors 718-1527-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1527-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1527-2-ND
Tantalum Capacitors 718-1527-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1527-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1527-1-ND
Tantalum Capacitors 718-1527-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 82R4960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
82R4960
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 82R4960
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 66AJ1992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
66AJ1992
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 66AJ1992
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:- RoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E476K025C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E476K025C0150
Tantalum Capacitors TR3E476K025C0150
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E476K025C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E476K025C0150
Capacitors - Tantalum Capacitors TR3E476K025C0150
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1527-6-ND 718-1527-2-ND 82R4960 TR3E476K025C0150 TR3E476K025C0150
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details