Vishay Intertechnology, Inc. Tantalum Capacitors TR3E476K020C0150

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1379-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1379-2-ND
Tantalum Capacitors 718-1379-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E476K020C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E476K020C0150
Tantalum Capacitors TR3E476K020C0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2229 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2229
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2229
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Vishay - 86K6328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Vishay
86K6328
Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Vishay 86K6328
Capacitor,47uF,20VDC ,10-% Tol,10+% Tol

Capacitor,47uF,20VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E476K020C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E476K020C0150
Capacitors - Tantalum Capacitors TR3E476K020C0150
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1379-2-ND TR3E476K020C0150 08X2229 86K6328 TR3E476K020C0150
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitor,47Uf,20Vdc,10-% Tol,10+% Tol Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers