Vishay Precision Group SMD 4.7uF 50V Capacitor TR3E475K050C0300

Description
Tantalum Cap 4.7uF 50V 10% 7343 SMD 300mR 125C Product overview: TR3E475K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E475K050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 4.7uF 50V 10% 7343 SMD 300mR 125C Product overview: TR3E475K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E475K050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-TR3E475K050C0300
SMD 4.7uF 50V Capacitor 59-TR3E475K050C0300
Tantalum Cap 4.7uF 50V 10% 7343 SMD 300mR 125C Product overview: TR3E475K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E475K050C0300 can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 50V 10% 7343 SMD 300mR 125C Product overview: TR3E475K050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E475K050C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1378-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1378-6-ND
Tantalum Capacitors 718-1378-6-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1378-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1378-1-ND
Tantalum Capacitors 718-1378-1-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1378-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1378-2-ND
Tantalum Capacitors 718-1378-2-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E475K050C0300 - 809579-TR3E475K050C0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E475K050C0300
809579-TR3E475K050C0300
Tantalum Capacitors - TR3E475K050C0300 809579-TR3E475K050C0300
Manufacturer: Vishay Sprague Win Source Part Number: 809579-TR3E475K050C0 300 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 809579-TR3E475K050C0300
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.170" (4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Tantalum Capacitors - TR3E475K050C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E475K050C0300
Capacitors - Tantalum Capacitors TR3E475K050C0300
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 4.7Uf 50V 0.3 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 86K6320 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 50V 0.3 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
86K6320
Tantalum Capacitor, 4.7Uf 50V 0.3 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 86K6320
TANTALUM CAPACITOR, 4.7UF 50V 0.3 OHM 10%, 7343-43, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 50V 0.3 OHM 10%, 7343-43, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1201
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1201
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E475K050C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E475K050C0300
Tantalum Capacitors TR3E475K050C0300
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E475K050C0300 718-1378-6-ND 718-1378-1-ND 809579-TR3E475K050C0300 TR3E475K050C0300 86K6320 46R1201 TR3E475K050C0300
Product Name SMD 4.7uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3E475K050C0300 Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf 50V 0.3 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details