Vishay Intertechnology, Inc. Tantalum Capacitors - TR3E337M6R3D0150 TR3E337M6R3D0150

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969010-TR3E337M6R3D0 150 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969010-TR3E337M6R3D0 150 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E337M6R3D0150 - 969010-TR3E337M6R3D0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E337M6R3D0150
969010-TR3E337M6R3D0150
Tantalum Capacitors - TR3E337M6R3D0150 969010-TR3E337M6R3D0150
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969010-TR3E337M6R3D0 150 Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969010-TR3E337M6R3D0150
Categories: Tantalum Capacitors
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
SMD 330uF Capacitor
59-TR3E337M6R3D0150
SMD 330uF Capacitor 59-TR3E337M6R3D0150
Tantalum Capacitors - Solid SMD 330uF 6.3volts 20% E Case ESR 0.15 Mold Product overview: TR3E337M6R3D0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337M6R3D0150 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 330uF 6.3volts 20% E Case ESR 0.15 Mold Product overview: TR3E337M6R3D0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337M6R3D0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 969010-TR3E337M6R3D0150 59-TR3E337M6R3D0150
Product Name Tantalum Capacitors - TR3E337M6R3D0150 SMD 330uF Capacitor
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details