The TR3E337M6R3C0100 is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 330 µF with a voltage rating of 6.3 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The capacitor is available in a molded case and is compatible with automatic pick and place equipment, which facilitates high-volume manufacturing. It is compliant with moisture sensitivity level 1 and is available with matte tin terminations as standard, with tin/lead options also available. The TR3E337M6R3C0100 is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use.
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
CAP TANT 330UF 20% 6.3V 2917
CAP TANT 330UF 20% 6.3V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3E337M6R3C0100-ND | TR3E337M6R3C0100 | TR3E337M6R3C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |