Vishay Intertechnology, Inc. Tantalum Capacitors TR3E337M010C0100

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E337M010C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3E337M010C0100-ND
Tantalum Capacitors TR3E337M010C0100-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 86K6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
86K6309
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 86K6309
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 66AJ1991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
66AJ1991
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 66AJ1991
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E337M010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E337M010C0100
Tantalum Capacitors TR3E337M010C0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3E337M010C0100-ND 86K6309 TR3E337M010C0100
Product Name Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitors - TAS685K035P1C-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details