Vishay Precision Group Capacitors - Tantalum Capacitors TR3E337M010C0060

Description
Win Source Part Number: 1211920-TR3E337M010C 0060 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-TR3E337M010C0060 TR,TR3E337M010C0060- ND,718-TR3E337M010C0 060CT,718-TR3E337M01 0C0060DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1211920-TR3E337M010C 0060 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-TR3E337M010C0060 TR,TR3E337M010C0060- ND,718-TR3E337M010C0 060CT,718-TR3E337M01 0C0060DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1211920-TR3E337M010C0060 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1211920-TR3E337M010C0060
Capacitors - Tantalum Capacitors 1211920-TR3E337M010C0060
Win Source Part Number: 1211920-TR3E337M010C 0060 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-TR3E337M010C0060 TR,TR3E337M010C0060- ND,718-TR3E337M010C0 060CT,718-TR3E337M01 0C0060DKR

Win Source Part Number: 1211920-TR3E337M010C0060
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 60mOhm
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-TR3E337M010C0060TR,TR3E337M010C0060-ND,718-TR3E337M010C0060CT,718-TR3E337M010C0060DKR

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-TR3E337M010C0060
SMD 330uF 10V Capacitor 59-TR3E337M010C0060
330uF 10V Tantalum Capacitor, 2917 SMD, 60mR ESR Product overview: TR3E337M010C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337M010C0060 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 2917 SMD, 60mR ESR Product overview: TR3E337M010C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337M010C0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-TR3E337M010C0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E337M010C0060TR-ND
Tantalum Capacitors 718-TR3E337M010C0060TR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E337M010C0060DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E337M010C0060DKR-ND
Tantalum Capacitors 718-TR3E337M010C0060DKR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E337M010C0060CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E337M010C0060CT-ND
Tantalum Capacitors 718-TR3E337M010C0060CT-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E337M010C0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E337M010C0060
Capacitors - Tantalum Capacitors TR3E337M010C0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1200
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1200
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 86K6308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
86K6308
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 86K6308
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A; Qualification:-RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay - 66AJ1990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay
66AJ1990
Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay 66AJ1990
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A; Qualification:-RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3E337M010C0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E337M010C0060
Tantalum Capacitors TR3E337M010C0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1211920-TR3E337M010C0060 59-TR3E337M010C0060 718-TR3E337M010C0060TR-ND 718-TR3E337M010C0060DKR-ND TR3E337M010C0060 46R1200 86K6308 TR3E337M010C0060
Product Name Capacitors - Tantalum Capacitors SMD 330uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 330Uf, 10V, Tant, Case E; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers