Vishay Intertechnology, Inc. Tantalum Capacitors - TR3E337K010C0060 TR3E337K010C0060

Description
Manufacturer: Vishay Sprague Win Source Part Number: 742813-TR3E337K010C0 060 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 60 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010R0060V; TBJE337K010JRSC0800; TBJE337K010JRLC0800; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 742813-TR3E337K010C0 060 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 60 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010R0060V; TBJE337K010JRSC0800; TBJE337K010JRLC0800; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E337K010C0060 - 742813-TR3E337K010C0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E337K010C0060
742813-TR3E337K010C0060
Tantalum Capacitors - TR3E337K010C0060 742813-TR3E337K010C0060
Manufacturer: Vishay Sprague Win Source Part Number: 742813-TR3E337K010C0 060 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±10% ESR (Equivalent Series Resistance): 60 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TPSE337K010R0060V; TBJE337K010JRSC0800; TBJE337K010JRLC0800; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 742813-TR3E337K010C0060
Series: TANTAMOUNT, TR3
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 60 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TR3
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TPSE337K010R0060V; TBJE337K010JRSC0800; TBJE337K010JRLC0800;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1375-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1375-6-ND
Tantalum Capacitors 718-1375-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1375-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1375-2-ND
Tantalum Capacitors 718-1375-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1375-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1375-1-ND
Tantalum Capacitors 718-1375-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-TR3E337K010C0060
SMD 330uF 10V Capacitor 59-TR3E337K010C0060
330uF 10V Tantalum Capacitor, 2917 SMD, 60mR ESR Product overview: TR3E337K010C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337K010C0060 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 2917 SMD, 60mR ESR Product overview: TR3E337K010C0060 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E337K010C0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E337K010C0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E337K010C0060
Capacitors - Tantalum Capacitors TR3E337K010C0060
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT - 17854-TR3E337K010C0060 - Utmel Electronic Limited
Hong Kong, China
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT
17854-TR3E337K010C0060
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT 17854-TR3E337K010C0060
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT

CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT

Supplier's Site
Tantalum Capacitors - TR3E337K010C0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E337K010C0060
Tantalum Capacitors TR3E337K010C0060
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay - 97M9778 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay
97M9778
Tantalum Capacitor, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay 97M9778
TANTALUM CAPACITOR, 330UF 10V 0.06 OHM 10%, 7343-43; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.06 OHM 10%, 7343-43; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay - 86K6296 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay
86K6296
Capacitor Tant, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay 86K6296
CAPACITOR TANT, 330UF 10V 0.06 OHM 10%, 7343-43; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 330UF 10V 0.06 OHM 10%, 7343-43; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 742813-TR3E337K010C0060 718-1375-6-ND 718-1375-2-ND 59-TR3E337K010C0060 TR3E337K010C0060 17854-TR3E337K010C0060 TR3E337K010C0060 97M9778 86K6296
Product Name Tantalum Capacitors - TR3E337K010C0060 Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V Capacitor Capacitors - Tantalum Capacitors CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 330 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Tantalum Capacitors Tantalum Capacitor, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay Capacitor Tant, 330Uf 10V 0.06 Ohm 10%, 7343-43; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details