Vishay Precision Group SMD 220uF 16V Capacitor TR3E227K016C0100

Description
220uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: TR3E227K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: TR3E227K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V Capacitor
59-TR3E227K016C0100
SMD 220uF 16V Capacitor 59-TR3E227K016C0100
220uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: TR3E227K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0100 can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: TR3E227K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K016C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1500-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1500-1-ND
Tantalum Capacitors 718-1500-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1500-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1500-6-ND
Tantalum Capacitors 718-1500-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1500-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1500-2-ND
Tantalum Capacitors 718-1500-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E227K016C0100 - 798353-TR3E227K016C0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E227K016C0100
798353-TR3E227K016C0100
Tantalum Capacitors - TR3E227K016C0100 798353-TR3E227K016C0100
Manufacturer: Vishay Sprague Win Source Part Number: 798353-TR3E227K016C0 100 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Family Name: TR3 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T494X227K016AT; T495D227K016AGE20072 80; T495D227K016AHE150; T495D227K016ANE150; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 798353-TR3E227K016C0100
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Family Name: TR3
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T494X227K016AT; T495D227K016AGE2007280; T495D227K016AHE150; T495D227K016ANE150;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 6845329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845329
Tantalum Capacitors 6845329
Capacitor Tantalum SMT TR3E 16V 220uF

Capacitor Tantalum SMT TR3E 16V 220uF

Supplier's Site
Tantalum Capacitors - 6845329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845329P
Tantalum Capacitors 6845329P
Capacitor Tantalum SMT TR3E 16V 220uF

Capacitor Tantalum SMT TR3E 16V 220uF

Supplier's Site
Tantalum Capacitors - 1733808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733808
Tantalum Capacitors 1733808
Capacitor Tantalum SMT TR3E 16V 220uF

Capacitor Tantalum SMT TR3E 16V 220uF

Supplier's Site
Tantalum Capacitors - TR3E227K016C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E227K016C0100
Tantalum Capacitors TR3E227K016C0100
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TR3E227K016C0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3E227K016C0100
Tantalum Capacitors TR3E227K016C0100
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E227K016C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E227K016C0100
Capacitors - Tantalum Capacitors TR3E227K016C0100
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1198
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1198
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 16V, 7343-43 10%, Full Reel; Capacitance Vishay - 82R4938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 16V, 7343-43 10%, Full Reel; Capacitance Vishay
82R4938
Capacitor Tant, 220Uf, 16V, 7343-43 10%, Full Reel; Capacitance Vishay 82R4938
CAPACITOR TANT, 220UF, 16V, 7343-43 10%, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 16V, 7343-43 10%, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 7343-43 10%; Capacitance Vishay - 82T5418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 7343-43 10%; Capacitance Vishay
82T5418
Tantalum Capacitor, 220Uf, 16V, 7343-43 10%; Capacitance Vishay 82T5418
TANTALUM CAPACITOR, 220UF, 16V, 7343-43 10%; Capacitance:220µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.1ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 7343-43 10%; Capacitance:220µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 16V, 10% Rohs Compliant Vishay - 03AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, 10% Rohs Compliant Vishay
03AC0173
Cap, 220Μf, 16V, 10% Rohs Compliant Vishay 03AC0173
CAP, 220µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 220µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E227K016C0100 718-1500-1-ND 718-1500-6-ND 798353-TR3E227K016C0100 6845329 6845329P TR3E227K016C0100 TR3E227K016C0100 TR3E227K016C0100 46R1198 82R4938 82T5418
Product Name SMD 220uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3E227K016C0100 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitor Tant, 220Uf, 16V, 7343-43 10%, Full Reel; Capacitance Vishay Tantalum Capacitor, 220Uf, 16V, 7343-43 10%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAS475K050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details