Vishay Intertechnology, Inc. Tantalum Capacitors - TR3E227K010C0100 TR3E227K010C0100

Description
Manufacturer: Vishay Sprague Win Source Part Number: 801938-TR3E227K010C0 100 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.170" (4.32mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 801938-TR3E227K010C0 100 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.170" (4.32mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E227K010C0100 - 801938-TR3E227K010C0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E227K010C0100
801938-TR3E227K010C0100
Tantalum Capacitors - TR3E227K010C0100 801938-TR3E227K010C0100
Manufacturer: Vishay Sprague Win Source Part Number: 801938-TR3E227K010C0 100 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.170" (4.32mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 801938-TR3E227K010C0100
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.170" (4.32mm)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 220uF 10V Capacitor
59-TR3E227K010C0100
SMD 220uF 10V Capacitor 59-TR3E227K010C0100
220uF 10V Tantalum Cap, 100mR ESR, 125°C, 7343 SMD Product overview: TR3E227K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K010C0100 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Cap, 100mR ESR, 125°C, 7343 SMD Product overview: TR3E227K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E227K010C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1372-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1372-2-ND
Tantalum Capacitors 718-1372-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1372-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1372-6-ND
Tantalum Capacitors 718-1372-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1372-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1372-1-ND
Tantalum Capacitors 718-1372-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E227K010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E227K010C0100
Capacitors - Tantalum Capacitors TR3E227K010C0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TR3E227K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E227K010C0100
Tantalum Capacitors TR3E227K010C0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Vishay - 86K6264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Vishay
86K6264
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Vishay 86K6264
Capacitor,220uF,10VD C,10-% Tol,10+% Tol

Capacitor,220uF,10VDC,10-% Tol,10+% Tol

Supplier's Site
Tantalum Capacitors - TR3E227K010C0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3E227K010C0100
Tantalum Capacitors TR3E227K010C0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801938-TR3E227K010C0100 59-TR3E227K010C0100 718-1372-2-ND 718-1372-6-ND TR3E227K010C0100 TR3E227K010C0100 86K6264 TR3E227K010C0100
Product Name Tantalum Capacitors - TR3E227K010C0100 SMD 220uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details