Vishay Intertechnology, Inc. Tantalum Capacitors TR3E226M035C0275

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
Request a Quote
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR3E226M035C0275 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The operating temperature range is from -55 °C to +125 °C, with voltage derating recommended above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), enhancing its performance in high-frequency applications. It is surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments. The component is available in a molded case, compatible with automatic pick and place equipment, and features 100% matte tin terminations, with options for tin/lead. Applications for this capacitor include industrial, telecom infrastructure, consumer electronics, and general-purpose use. Its moisture sensitivity level is rated at 1, indicating a robust design suitable for various assembly processes.

Datasheet Summary
Powered by GS/AI

The TR3E226M035C0275 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The operating temperature range is from -55 °C to +125 °C, with voltage derating recommended above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), enhancing its performance in high-frequency applications. It is surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments. The component is available in a molded case, compatible with automatic pick and place equipment, and features 100% matte tin terminations, with options for tin/lead. Applications for this capacitor include industrial, telecom infrastructure, consumer electronics, and general-purpose use. Its moisture sensitivity level is rated at 1, indicating a robust design suitable for various assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3E226M035C0275TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E226M035C0275TR-ND
Tantalum Capacitors 718-TR3E226M035C0275TR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E226M035C0275 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E226M035C0275
Tantalum Capacitors TR3E226M035C0275
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E226M035C0275 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E226M035C0275
Capacitors - Tantalum Capacitors TR3E226M035C0275
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TR3E226M035C0275TR-ND TR3E226M035C0275 TR3E226M035C0275
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers