Vishay Precision Group Tantalum Capacitors TR3E226K035C0260

Description
TR3226K035EC0260
Request a Quote Datasheet
Description
TR3226K035EC0260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3E226K035C0260CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E226K035C0260CT-ND
Tantalum Capacitors 718-TR3E226K035C0260CT-ND
TR3226K035EC0260

TR3226K035EC0260

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E226K035C0260TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E226K035C0260TR-ND
Tantalum Capacitors 718-TR3E226K035C0260TR-ND
TR3226K035EC0260

TR3226K035EC0260

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E226K035C0260DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E226K035C0260DKR-ND
Tantalum Capacitors 718-TR3E226K035C0260DKR-ND
TR3226K035EC0260

TR3226K035EC0260

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E226K035C0260 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E226K035C0260
Capacitors - Tantalum Capacitors TR3E226K035C0260
TR3226K035EC0260

TR3226K035EC0260

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1196
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1196
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3E226K035C0260CT-ND 718-TR3E226K035C0260DKR-ND TR3E226K035C0260 46R1196
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details