Vishay Intertechnology, Inc. Tantalum Capacitors TR3E157K016C0060

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1496-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1496-2-ND
Tantalum Capacitors 718-1496-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2223
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2223
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E157K016C0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E157K016C0060
Capacitors - Tantalum Capacitors TR3E157K016C0060
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1496-2-ND 08X2223 TR3E157K016C0060
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details