Vishay Intertechnology, Inc. SMD 50V 15uF Capacitor TR3E156M050C0300

Description
50V 15uF Tantalum Capacitor, 300mR ESR, 2917 SMD Product overview: TR3E156M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E156M050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 15uF Tantalum Capacitor, 300mR ESR, 2917 SMD Product overview: TR3E156M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E156M050C0300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 15uF Capacitor
59-TR3E156M050C0300
SMD 50V 15uF Capacitor 59-TR3E156M050C0300
50V 15uF Tantalum Capacitor, 300mR ESR, 2917 SMD Product overview: TR3E156M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E156M050C0300 can be used for catalog matching and distributor lookup.

50V 15uF Tantalum Capacitor, 300mR ESR, 2917 SMD Product overview: TR3E156M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E156M050C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1785-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1785-1-ND
Tantalum Capacitors 718-1785-1-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1785-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1785-6-ND
Tantalum Capacitors 718-1785-6-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1785-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1785-2-ND
Tantalum Capacitors 718-1785-2-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1351793-TR3E156M050C0300 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1351793-TR3E156M050C0300
Capacitors - Tantalum Capacitors 1351793-TR3E156M050C0300
Win Source Part Number: 1351793-TR3E156M050C 0300 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 400 Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: E Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1351793-TR3E156M050C0300
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 400
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: E
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Cap, Tant, 15Uf, 50V, Case E, Reel; Capacitance Vishay - 82R4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 50V, Case E, Reel; Capacitance Vishay
82R4921
Cap, Tant, 15Uf, 50V, Case E, Reel; Capacitance Vishay 82R4921
CAP, TANT, 15UF, 50V, CASE E, REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA RoHS Compliant: Yes

CAP, TANT, 15UF, 50V, CASE E, REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 15Uf, 50V, Case E; Capacitance Vishay - 41Y4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 50V, Case E; Capacitance Vishay
41Y4381
Cap, Tant, 15Uf, 50V, Case E; Capacitance Vishay 41Y4381
CAP, TANT, 15UF, 50V, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

CAP, TANT, 15UF, 50V, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3E156M050C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E156M050C0300
Tantalum Capacitors TR3E156M050C0300
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E156M050C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E156M050C0300
Capacitors - Tantalum Capacitors TR3E156M050C0300
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E156M050C0300 718-1785-1-ND 718-1785-6-ND 1351793-TR3E156M050C0300 82R4921 41Y4381 TR3E156M050C0300 TR3E156M050C0300
Product Name SMD 50V 15uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 15Uf, 50V, Case E, Reel; Capacitance Vishay Cap, Tant, 15Uf, 50V, Case E; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Tantalum Capacitors - CSR137032 - 1001993-CSR137032 - Win Source Electronics
Specs
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers