Vishay Intertechnology, Inc. Tantalum Capacitors TR3E108M004C0100

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1452-2-ND
Tantalum Capacitors 718-1452-2-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1452-6-ND
Tantalum Capacitors 718-1452-6-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1452-1-ND
Tantalum Capacitors 718-1452-1-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay - 71P8275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay
71P8275
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay 71P8275
CAP, 1000UF, 4V, TANT, CASE E; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 4V, TANT, CASE E; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay - 66AJ1987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay
66AJ1987
Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay 66AJ1987
CAP, 1000UF, 4V, TANT, CASE E; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 1000UF, 4V, TANT, CASE E; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E108M004C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E108M004C0100
Tantalum Capacitors TR3E108M004C0100
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E108M004C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E108M004C0100
Capacitors - Tantalum Capacitors TR3E108M004C0100
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1452-2-ND 718-1452-6-ND 71P8275 TR3E108M004C0100 TR3E108M004C0100
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 1000Uf, 4V, Tant, Case E; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers