Vishay Intertechnology, Inc. Tantalum Capacitors TR3E107K020C0100

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1505-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1505-2-ND
Tantalum Capacitors 718-1505-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1505-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1505-6-ND
Tantalum Capacitors 718-1505-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1505-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1505-1-ND
Tantalum Capacitors 718-1505-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E107K020C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E107K020C0100
Capacitors - Tantalum Capacitors TR3E107K020C0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay - 66AJ1986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay
66AJ1986
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay 66AJ1986
CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay - 82R4909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay
82R4909
Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay 82R4909
CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 20V, TANT, CASE E; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3E107K020C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E107K020C0100
Tantalum Capacitors TR3E107K020C0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1505-2-ND 718-1505-6-ND TR3E107K020C0100 66AJ1986 TR3E107K020C0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 20V, Tant, Case E; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details