Vishay Precision Group Tantalum Capacitors - TR3E106M050C0300 TR3E106M050C0300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995912-TR3E106M050C0 300 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 5 µA ESR (Equivalent Series Resistance): 300 mΩ Ripple Current: 740 mA Dielectric Material: Tantalum Height: 4 mm Weight: 670.01263 mg Number of Pins: 2 Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): TAJC106K035RNJ; TAJC106M035RNJ; T491C106M035AT; T494C106M035AT; TAJC106M035SNJ; TR3D106K035C0260; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050 Case Code (Imperial): 2917 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995912-TR3E106M050C0 300 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 5 µA ESR (Equivalent Series Resistance): 300 mΩ Ripple Current: 740 mA Dielectric Material: Tantalum Height: 4 mm Weight: 670.01263 mg Number of Pins: 2 Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): TAJC106K035RNJ; TAJC106M035RNJ; T491C106M035AT; T494C106M035AT; TAJC106M035SNJ; TR3D106K035C0260; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050 Case Code (Imperial): 2917 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E106M050C0300 - 995912-TR3E106M050C0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E106M050C0300
995912-TR3E106M050C0300
Tantalum Capacitors - TR3E106M050C0300 995912-TR3E106M050C0300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995912-TR3E106M050C0 300 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Polarity: Polar Leakage Current: 5 µA ESR (Equivalent Series Resistance): 300 mΩ Ripple Current: 740 mA Dielectric Material: Tantalum Height: 4 mm Weight: 670.01263 mg Number of Pins: 2 Width: 4.3 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): TAJC106K035RNJ; TAJC106M035RNJ; T491C106M035AT; T494C106M035AT; TAJC106M035SNJ; TR3D106K035C0260; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050 Case Code (Imperial): 2917 Voltage Rating (DC): 50 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995912-TR3E106M050C0300
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 7.3 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 5 µA
ESR (Equivalent Series Resistance): 300 mΩ
Ripple Current: 740 mA
Dielectric Material: Tantalum
Height: 4 mm
Weight: 670.01263 mg
Number of Pins: 2
Width: 4.3 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 7343-43
Case / Package: 7343
Alternative Parts (Cross-Reference): TAJC106K035RNJ; TAJC106M035RNJ; T491C106M035AT; T494C106M035AT; TAJC106M035SNJ; TR3D106K035C0260;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050
Case Code (Imperial): 2917
Voltage Rating (DC): 50 V
REACH SVHC: Unknown

Buy Now
Tantalum Capacitors - 718-TR3E106M050C0300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106M050C0300DKR-ND
Tantalum Capacitors 718-TR3E106M050C0300DKR-ND
TR3106M050EC0300

TR3106M050EC0300

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106M050C0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106M050C0300TR-ND
Tantalum Capacitors 718-TR3E106M050C0300TR-ND
TR3106M050EC0300

TR3106M050EC0300

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106M050C0300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106M050C0300CT-ND
Tantalum Capacitors 718-TR3E106M050C0300CT-ND
TR3106M050EC0300

TR3106M050EC0300

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 50V Capacitor
59-TR3E106M050C0300
SMD 10uF 50V Capacitor 59-TR3E106M050C0300
Tantalum Capacitor 10uF 50V 7343 SMD 300mR 125°C Product overview: TR3E106M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106M050C0300 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 50V 7343 SMD 300mR 125°C Product overview: TR3E106M050C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106M050C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Μf, 50V, 20%, Reel; Capacitance Vishay - 03AC3572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20%, Reel; Capacitance Vishay
03AC3572
Cap, 10Μf, 50V, 20%, Reel; Capacitance Vishay 03AC3572
CAP, 10µF, 50V, 20%, REEL; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, 20%, REEL; Capacitance:10µF; Voltage Rating:50V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E106M050C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E106M050C0300
Capacitors - Tantalum Capacitors TR3E106M050C0300
TR3106M050EC0300

TR3106M050EC0300

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 995912-TR3E106M050C0300 718-TR3E106M050C0300DKR-ND 718-TR3E106M050C0300TR-ND 59-TR3E106M050C0300 03AC3572 TR3E106M050C0300
Product Name Tantalum Capacitors - TR3E106M050C0300 Tantalum Capacitors Tantalum Capacitors SMD 10uF 50V Capacitor Cap, 10Μf, 50V, 20%, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers