The TR3E106K063E0600 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 63 V. It has a capacitance tolerance of ±10% and operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The capacitor is available in a molded case and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is compliant with moisture sensitivity level 1 and is offered with matte tin terminations as standard, with tin/lead options available. The TR3E106K063E0600 is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. Engineers should consider this capacitor for projects that require reliable performance under varying environmental conditions and where space-saving surface mount technology is advantageous.
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm
CAP TANT 10UF 10% 63V 2917
CAP TANT 10UF 10% 63V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3E106K063E0600-ND | TR3E106K063E0600 | TR3E106K063E0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |