Vishay Intertechnology, Inc. Tantalum Capacitors - TR3E106K063C0600 TR3E106K063C0600

Description
Manufacturer: Vishay Win Source Part Number: 1006654-TR3E106K063C 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 63V Height - Seated (Max): 0.170" (4.32mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: E ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006654-TR3E106K063C 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 63V Height - Seated (Max): 0.170" (4.32mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: E ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3E106K063C0600 - 1006654-TR3E106K063C0600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3E106K063C0600
1006654-TR3E106K063C0600
Tantalum Capacitors - TR3E106K063C0600 1006654-TR3E106K063C0600
Manufacturer: Vishay Win Source Part Number: 1006654-TR3E106K063C 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 63V Height - Seated (Max): 0.170" (4.32mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: E ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006654-TR3E106K063C0600
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 63V
Height - Seated (Max): 0.170" (4.32mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: E
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1714-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1714-1-ND
Tantalum Capacitors 718-1714-1-ND
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1714-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1714-2-ND
Tantalum Capacitors 718-1714-2-ND
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1714-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1714-6-ND
Tantalum Capacitors 718-1714-6-ND
10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

10µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 63V Capacitor
59-TR3E106K063C0600
SMD 10uF 63V Capacitor 59-TR3E106K063C0600
Solid Tantalum Capacitor 10uF 63V 600mR SMD 125C Product overview: TR3E106K063C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K063C0600 can be used for catalog matching and distributor lookup.

Solid Tantalum Capacitor 10uF 63V 600mR SMD 125C Product overview: TR3E106K063C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K063C0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3E106K063C0600 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3E106K063C0600
Tantalum Capacitors TR3E106K063C0600
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site Datasheet
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay - 50R7302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay
50R7302
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay 50R7302
CAP, 10UF, 63V, TANT, CASE E; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 10UF, 63V, TANT, CASE E; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay - 68AJ2746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay
68AJ2746
Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay 68AJ2746
CAP, 10UF, 63V, TANT, CASE E; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

CAP, 10UF, 63V, TANT, CASE E; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E106K063C0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E106K063C0600
Capacitors - Tantalum Capacitors TR3E106K063C0600
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site
Tantalum Capacitors - TR3E106K063C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E106K063C0600
Tantalum Capacitors TR3E106K063C0600
CAP TANT 10UF 10% 63V 2917

CAP TANT 10UF 10% 63V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006654-TR3E106K063C0600 718-1714-1-ND 718-1714-6-ND 59-TR3E106K063C0600 TR3E106K063C0600 50R7302 TR3E106K063C0600 TR3E106K063C0600
Product Name Tantalum Capacitors - TR3E106K063C0600 Tantalum Capacitors Tantalum Capacitors SMD 10uF 63V Capacitor Tantalum Capacitors Cap, 10Uf, 63V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details