Vishay Intertechnology, Inc. SMD 50V 10uF Capacitor TR3E106K050C0400

Description
50V 10uF Tantalum Capacitor, 2917 SMD, 400mR ESR Product overview: TR3E106K050C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 10uF Tantalum Capacitor, 2917 SMD, 400mR ESR Product overview: TR3E106K050C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 10uF Capacitor
59-TR3E106K050C0400
SMD 50V 10uF Capacitor 59-TR3E106K050C0400
50V 10uF Tantalum Capacitor, 2917 SMD, 400mR ESR Product overview: TR3E106K050C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0400 can be used for catalog matching and distributor lookup.

50V 10uF Tantalum Capacitor, 2917 SMD, 400mR ESR Product overview: TR3E106K050C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3E106K050C0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359821-TR3E106K050C0400 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359821-TR3E106K050C0400
Capacitors - Tantalum Capacitors 1359821-TR3E106K050C0400
Win Source Part Number: 1359821-TR3E106K050C 0400 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 400mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.170" (4.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359821-TR3E106K050C0400
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 400mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.170" (4.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Tantalum Capacitors - 6845304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845304
Tantalum Capacitors 6845304
Capacitor Tantalum SMT TR3E 50V 10uF

Capacitor Tantalum SMT TR3E 50V 10uF

Supplier's Site
Tantalum Capacitors - 6845304P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845304P
Tantalum Capacitors 6845304P
Capacitor Tantalum SMT TR3E 50V 10uF

Capacitor Tantalum SMT TR3E 50V 10uF

Supplier's Site
Tantalum Capacitors - 1733814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733814
Tantalum Capacitors 1733814
Capacitor Tantalum SMT TR3E 50V 10uF

Capacitor Tantalum SMT TR3E 50V 10uF

Supplier's Site
Tantalum Capacitors - 718-1367-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1367-1-ND
Tantalum Capacitors 718-1367-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1367-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1367-6-ND
Tantalum Capacitors 718-1367-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1367-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1367-2-ND
Tantalum Capacitors 718-1367-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay - 69AH3030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay
69AH3030
Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay 69AH3030
CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TR3E106K050C0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E106K050C0400
Tantalum Capacitors TR3E106K050C0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E106K050C0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E106K050C0400
Capacitors - Tantalum Capacitors TR3E106K050C0400
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3E106K050C0400 1359821-TR3E106K050C0400 6845304 6845304P 718-1367-1-ND 718-1367-6-ND 69AH3030 TR3E106K050C0400 TR3E106K050C0400
Product Name SMD 50V 10uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers