Vishay Precision Group Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay TR3E106K050C0300.

Description
TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay - 28AC4837 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay
28AC4837
Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay 28AC4837
TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V, 0.3 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4837
Product Name Tantalum Capacitor, 10Uf 50V, 0.3 Ohm, 0.1, 7343-43; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details